DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
766
767
768
769
770
771
772
773
774
775
776
777
778
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
1569
| Product Name | Notes |
|---|---|
| "0.312"" (7.92mm) Quick Connect Male Solder Connector Non-Insulated" | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 312 FASTON TAB NPST | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| CONN D-SUB HD RCPT 15P R/A SLDR | |
| CONN D-SUB HD RCPT 26P R/A SLDR | |
| CONN D-SUB HD RCPT 44P R/A SLDR | |
| CONN D-SUB HD RCPT 62P R/A SLDR |
| << Prev | Next >> |