TE Connectivity Eurocard Connectors 650404-5

Description
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650404-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650404-5
Eurocard Connectors 650404-5
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : A, C, B Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.49 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, C, B

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.49 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - 650404-5-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
650404-5-ND
DIN 41612 650404-5-ND
150 Position Din Connector Receptacle, Female Sockets Gold Through Hole

150 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
150 Euro Ttr S/t, St Assy Rohs Compliant Amp - Te Connectivity - 34B1315 - Newark, An Avnet Company
Chicago, IL, United States
150 Euro Ttr S/t, St Assy Rohs Compliant Amp - Te Connectivity
34B1315
150 Euro Ttr S/t, St Assy Rohs Compliant Amp - Te Connectivity 34B1315
150 EURO TTR S/T, ST ASSY ROHS COMPLIANT: NO

150 EURO TTR S/T, ST ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 650404-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650404-5
Backplane Connectors - DIN 41612 650404-5
CONN DIN RCPT 150POS PCB GOLD

CONN DIN RCPT 150POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 650404-5 650404-5-ND 34B1315 650404-5
Product Name Eurocard Connectors DIN 41612 150 Euro Ttr S/t, St Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data