"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: TO-272-2
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A109191-ND | |
| Product Name | Headers, Male Pins | Connectors,Interconnects |
| Connector Type | Header Connector; Header |