TE Connectivity 644752-4 Pin Header
TE Connectivity 644752-4 Pin Header
TE Connectivity 644752-4 Pin Header
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 4POS .156 TIN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1644911 | 7926662P | A24166-ND | 34B1186 | 792-644752-4 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 4 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | CONN HEADER VERT 4POS .156 TIN |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | Vertical | ||
| Termination | Solder | Through Hole Straight | Solder | ||
| Mounting | Through hole | Through Hole | Cable, Through Hole |