"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM
03P MTA100 HDR HT POL STR 15AU
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 647075-3-ND | 647075-3 | 19R6675 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 03P Mta100 Hdr Ht Pol Str 15Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |