TE Connectivity IC Sockets 643646-3

Description
14 (1 x 14) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet
Description
14 (1 x 14) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 643646-3-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
643646-3-ND
IC Sockets 643646-3-ND
14 (1 x 14) Pos SIP Socket Tin Through Hole

14 (1 x 14) Pos SIP Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 643646-3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
643646-3
Sockets for ICs, Transistors 643646-3
CONN SOCKET SIP 14POS TIN

CONN SOCKET SIP 14POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 643646-3-ND 643646-3
Product Name IC Sockets Sockets for ICs, Transistors
Connector Type SIP
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79618-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details