"Connector Header Through Hole 15 position 0.156"" (3.96mm)"
CONN HEADER VERT 15POS 3.96MM
15P MTA156 HD ASY FL RN SN WO4 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644999-1-ND | 644999-1 | 34B1211 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 15P Mta156 Hd Asy Fl Rn Sn Wo4 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |