TE Connectivity Hard Metric Backplane Connectors 646574-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 49.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 49.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 646574-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
646574-1
Hard Metric Backplane Connectors 646574-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Right Angle Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 49.88 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Polarizing Peg Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 11 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • Number of Signal Positions : 125
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : Fully Loaded

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 49.88

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarizing Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 11

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A109493-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A109493-ND
Hard Metric, Standard A109493-ND
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646574-1
Board to Board & Mezzanine Connectors 646574-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connector; Product Range Amp - Te Connectivity - 16H3088 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Amp - Te Connectivity
16H3088
Connector; Product Range Amp - Te Connectivity 16H3088
CONNECTOR; Product Range:Z-PACK Series; No. of Contacts:125Contacts ; Pitch Spacing:2mm; Gender:Receptacle; No. of Rows:-; Row Pitch:2mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:BackplaneRoHS Compliant: No

CONNECTOR; Product Range:Z-PACK Series; No. of Contacts:125Contacts; Pitch Spacing:2mm; Gender:Receptacle; No. of Rows:-; Row Pitch:2mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Connector Type:BackplaneRoHS Compliant: No

Supplier's Site
646574-1 - Z-Pack A/b Rec Asy 125P 2Mmhm Amp - Te Connectivity - 90AJ0578 - Newark, An Avnet Company
Chicago, IL, United States
646574-1 - Z-Pack A/b Rec Asy 125P 2Mmhm Amp - Te Connectivity
90AJ0578
646574-1 - Z-Pack A/b Rec Asy 125P 2Mmhm Amp - Te Connectivity 90AJ0578
646574-1 - Z-PACK A/B REC ASY 125P 2MMHM

646574-1 - Z-PACK A/B REC ASY 125P 2MMHM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 646574-1 A109493-ND 646574-1 16H3088
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Connector; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Sockets Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0102-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 102953-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole, Right Angle
Number of Contacts 60 #
View Details
Headers, Male Pins - A28528-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102159-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers