"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
18P MTA100 HDR ASSY F/L OMIT#7
CONN HEADER VERT 18POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 647306-5-ND | 99X8371 | 647306-5 |
| Product Name | Headers, Male Pins | 18P Mta100 Hdr Assy F/l Omit#7 Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |