"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
6P 7A 600V RA Power Connector, Wire-to-Board, Tin, TH Product overview: 644408-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-644408-1 can be used for catalog matching and distributor lookup.
06P MTA156 HDR ASSY,R/A,W/O#4 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644408-1-ND | 436-644408-1 | 83H8481 | |
| Product Name | Headers, Male Pins | Connectors,Interconnects | 7A 600V Electronic Connector | 06P Mta156 Hdr Assy,r/a,w/o#4 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 600 volts |