TE Connectivity Automotive Headers 6437288-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39 MM  [1.53 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39 MM  [1.53 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6437288-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6437288-6
Automotive Headers 6437288-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39 MM  [1.53 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 39 MM  [1.53 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]
  • Profile Height from PCB : 24.7 MM  [.972 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 250
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A123256-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A123256-ND
Headers, Male Pins A123256-ND
"Connector Header Through Hole 26 position 0.118"" (3.00mm)"

"Connector Header Through Hole 26 position 0.118"" (3.00mm)"

Buy Now Datasheet
Connectors - 6437288-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6437288-6
Connectors 6437288-6
SUPER SEAL 26POS CAP HSG V TIN

SUPER SEAL 26POS CAP HSG V TIN

Buy Now
PCB Sockets - 7188895 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7188895
PCB Sockets 7188895
Superseal 1.0 26way receptacle connector

Superseal 1.0 26way receptacle connector

Supplier's Site
PCB Sockets - 7188895P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7188895P
PCB Sockets 7188895P
Superseal 1.0 26way receptacle connector

Superseal 1.0 26way receptacle connector

Supplier's Site
PCB Sockets - 1642654 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1642654
PCB Sockets 1642654
Superseal 1.0 26way receptacle connector

Superseal 1.0 26way receptacle connector

Supplier's Site
Singapore, Singapore
250V Electronic Connector
316-6437288-6
250V Electronic Connector 316-6437288-6
26 Pos 1.5mm Pitch Header Receptacle, Straight, Solder, 250V Product overview: 6437288-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6437288-6 can be used for catalog matching and distributor lookup.

26 Pos 1.5mm Pitch Header Receptacle, Straight, Solder, 250V Product overview: 6437288-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6437288-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 6437288-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
26Pos,amp Superseal 1.0Mm,pin Hsg Assy Rohs Compliant Te Connectivity - 95T4151 - Newark, An Avnet Company
Chicago, IL, United States
26Pos,amp Superseal 1.0Mm,pin Hsg Assy Rohs Compliant Te Connectivity
95T4151
26Pos,amp Superseal 1.0Mm,pin Hsg Assy Rohs Compliant Te Connectivity 95T4151
26POS,AMP SUPERSEAL 1.0MM,PIN HSG ASSY ROHS COMPLIANT: YES

26POS,AMP SUPERSEAL 1.0MM,PIN HSG ASSY ROHS COMPLIANT: YES

Supplier's Site
Connector, Rcpt, 26Pos, 4Row, 1.5Mm; Product Range Te Connectivity - 38AC3252 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 4Row, 1.5Mm; Product Range Te Connectivity
38AC3252
Connector, Rcpt, 26Pos, 4Row, 1.5Mm; Product Range Te Connectivity 38AC3252
CONNECTOR, RCPT, 26POS, 4ROW, 1.5MM; Product Range:Super Seal Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:4 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 4ROW, 1.5MM; Product Range:Super Seal Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:4 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6437288-6 A123256-ND 6437288-6 7188895 7188895P 316-6437288-6 6437288-6 95T4151 38AC3252
Product Name Automotive Headers Headers, Male Pins Connectors PCB Sockets PCB Sockets 250V Electronic Connector 26Pos,amp Superseal 1.0Mm,pin Hsg Assy Rohs Compliant Te Connectivity Connector, Rcpt, 26Pos, 4Row, 1.5Mm; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Receptacle
Termination Through Hole - Solder Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Through hole PCB Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data