"12 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
CONN HDR 12POS 0.25 TIN PCB
POWER CONN, HEADER, 12POS, 3ROW, 6.35MM; No. of Contacts:12Contacts;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25269-ND | 643428-1 | 90F4161 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Power Conn, Header, 12Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |