TE Connectivity Headers, Receptacles, Female Sockets 643424-1

Description
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet
Description
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A25265-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A25265-ND
Headers, Receptacles, Female Sockets A25265-ND
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-643424-1
Through-Hole 19A 600V Electronic Connector 316-643424-1
6P Power Connector, 19A, 600V, Wire-to-Board, Through Hole, Straight Product overview: 643424-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643424-1 can be used for catalog matching and distributor lookup.

6P Power Connector, 19A, 600V, Wire-to-Board, Through Hole, Straight Product overview: 643424-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643424-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4159 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4159
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4159
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
06P Umnl Hdr Assy Pol 94Vo Amp - Te Connectivity - 77AC0266 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Hdr Assy Pol 94Vo Amp - Te Connectivity
77AC0266
06P Umnl Hdr Assy Pol 94Vo Amp - Te Connectivity 77AC0266
06P UMNL HDR ASSY POL 94VO

06P UMNL HDR ASSY POL 94VO

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 643424-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
643424-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 643424-1
CONN HDR 6POS 0.25 TIN PCB

CONN HDR 6POS 0.25 TIN PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25265-ND 316-643424-1 90F4159 77AC0266 643424-1
Product Name Headers, Receptacles, Female Sockets Through-Hole 19A 600V Electronic Connector Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 06P Umnl Hdr Assy Pol 94Vo Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Number of Contacts 6 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data