TE Connectivity Headers, Male Pins 647676-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A114290-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A114290-ND
Headers, Male Pins A114290-ND
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7.5A Electronic Connector
316-647676-4
7.5A Electronic Connector 316-647676-4
4 Pos Wire-to-Board Header, 7.5A, 3.96mm Pitch, RA Solder Product overview: 647676-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-647676-4 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Board Header, 7.5A, 3.96mm Pitch, RA Solder Product overview: 647676-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-647676-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity - 51AC3148 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity
51AC3148
Conn, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity 51AC3148
CONN, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site
3.96 Ep Hdr Assy 4P R/a Rohs Compliant Te Connectivity - 80AH0510 - Newark, An Avnet Company
Chicago, IL, United States
3.96 Ep Hdr Assy 4P R/a Rohs Compliant Te Connectivity
80AH0510
3.96 Ep Hdr Assy 4P R/a Rohs Compliant Te Connectivity 80AH0510
3.96 EP HDR ASSY 4P R/A ROHS COMPLIANT: YES

3.96 EP HDR ASSY 4P R/A ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
647676-4
Connectors >> Wire To Board / Wire To Wire Connector 647676-4
1x4P 4P 1 3.96mm 4 Brass Right-Angle Push-Pull,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

1x4P 4P 1 3.96mm 4 Brass Right-Angle Push-Pull,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114290-ND 316-647676-4 51AC3148 80AH0510 647676-4
Product Name Headers, Male Pins 7.5A Electronic Connector Conn, Header, 4Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity 3.96 Ep Hdr Assy 4P R/a Rohs Compliant Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector; Wire to Wire Connector
Mounting Through Hole, Right Angle Right-Angle
Voltage Rating 250 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data