DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
771
772
773
774
775
776
777
778
779
780
781
782
783
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1569
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Weld Connector Non-Insulated" | |
| "0.205"" (5.21mm), 0.250"" (6.35mm) Quick Connect Female Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "12 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "12 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "2 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "2 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "3 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Gold" | |
| "3 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "4 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "5 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "5 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "5 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "6 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Gold" | |
| "6 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "8 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin" | |
| "9 Position Header Connector 0.250"" (6.35mm) Through Hole Gold" | |
| "9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin" | |
| "Connector Header Through Hole 12 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 12 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 13 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 15 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 15 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 2 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 24 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 3 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 3 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 36 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 4 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 5 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 6 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 9 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia" | |
| "Single Post Terminal Connector Through Hole Gold 0.058"" (1.47mm) Dia" | |
| "Single Post Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| 03P MTA156 HDR ASSY STR W/O #2 | |
| 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| CONN HEADER VERT 15POS 4.2MM | |
| CONN HEADER VERT 9POS 4.2MM | |
| PC Pin Terminal Connector Through Hole Gold | |
| Position Circular Connector | |
| WR-CIRC M12 - SCREW - CODING A - |
| << Prev | Next >> |