TE Connectivity Hard Metric Backplane Connectors 646540-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Vertical Rows Loaded : E, A, G, F, B, H, C, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Vertical Rows Loaded : E, A, G, F, B, H, C, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 646540-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
646540-1
Hard Metric Backplane Connectors 646540-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 88 Number of Rows : 8 Number of Signal Positions : 88 PCB Mount Orientation : Vertical Rows Loaded : E, A, G, F, B, H, C, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 88
  • Number of Rows : 8
  • Number of Signal Positions : 88
  • PCB Mount Orientation : Vertical
  • Rows Loaded : E, A, G, F, B, H, C, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.34 MM  [.132 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 646540-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
646540-1-ND
Hard Metric, Standard 646540-1-ND
"88 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

"88 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 646540-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646540-1
Board to Board & Mezzanine Connectors 646540-1
Z-PACK 2MM HM,TYPE F,VR

Z-PACK 2MM HM,TYPE F,VR

Buy Now
Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube - 792-646540-1 - Utmel Electronic Limited
Hong Kong, China
Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube
792-646540-1
Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube 792-646540-1
Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube

Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 646540-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
646540-1
Backplane Connectors - Hard Metric, Standard 646540-1
CONN RECEPT 88POS 2MM PRESS-FIT

CONN RECEPT 88POS 2MM PRESS-FIT

Supplier's Site Datasheet
Z-Pack 2Mm Hm,type F,vr Amp - Te Connectivity - 08H0767 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack 2Mm Hm,type F,vr Amp - Te Connectivity
08H0767
Z-Pack 2Mm Hm,type F,vr Amp - Te Connectivity 08H0767
Z-PACK 2MM HM,TYPE F,VR

Z-PACK 2MM HM,TYPE F,VR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 646540-1 646540-1-ND 646540-1 792-646540-1 646540-1 08H0767
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Conn Hard Metric RCP 88 POS 2mm Solder ST Thru-Hole Tube Backplane Connectors - Hard Metric, Standard Z-Pack 2Mm Hm,type F,vr Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data