TE Connectivity Eurocard Connectors 650405-5

Description
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 650405-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
650405-5
Eurocard Connectors 650405-5
Configuration Features Number of Columns : 50 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Vertical Rows Loaded : B, A, C Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 50
  • Number of Positions : 150
  • Number of Rows : 3
  • Number of Signal Positions : 150
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, A, C

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-650405-5
Electronic Connector 407-650405-5
150 Pos, 3 Row, 2.54mm Pitch, Female Receptacle, Solder, Straight Product overview: 650405-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650405-5 can be used for catalog matching and distributor lookup.

150 Pos, 3 Row, 2.54mm Pitch, Female Receptacle, Solder, Straight Product overview: 650405-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-650405-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - 650405-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
650405-5
Pin & Socket Connectors 650405-5
150 EURO TYPE C RECEPT ST ASSY

150 EURO TYPE C RECEPT ST ASSY

Buy Now
Backplane Connectors - 650405-5 - 907709-650405-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 650405-5
907709-650405-5
Backplane Connectors - 650405-5 907709-650405-5
Manufacturer: TE Connectivity Win Source Part Number: 907709-650405-5 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 150 Position Din Connector Receptacle, Female Sockets Gold Through Hole Package: Bulk Mounting: Through Hole Family Name: 650405 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 650405-4, 6504055, A1290

Manufacturer: TE Connectivity
Win Source Part Number: 907709-650405-5
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 150 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 650405
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 650405-4, 6504055, A1290

Buy Now Datasheet
DIN 41612 - A1290-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A1290-ND
DIN 41612 A1290-ND
150 Position Din Connector Receptacle, Female Sockets Gold Through Hole

150 Position Din Connector Receptacle, Female Sockets Gold Through Hole

Buy Now Datasheet
150 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity - 34B1316 - Newark, An Avnet Company
Chicago, IL, United States
150 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity
34B1316
150 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity 34B1316
150 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

150 EURO TYPE C RECEPT ST ASSY ROHS COMPLIANT: NO

Supplier's Site
Backplane Connectors - DIN 41612 - 650405-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
650405-5
Backplane Connectors - DIN 41612 650405-5
CONN DIN RCPT 150POS PCB GOLD

CONN DIN RCPT 150POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 650405-5 407-650405-5 650405-5 907709-650405-5 A1290-ND 34B1316 650405-5
Product Name Eurocard Connectors Electronic Connector Pin & Socket Connectors Backplane Connectors - 650405-5 DIN 41612 150 Euro Type C Recept St Assy Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data