TE Connectivity IC Sockets 643641-6

Description
9 (1 x 9) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet
Description
9 (1 x 9) Pos SIP Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 643641-6-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
643641-6-ND
IC Sockets 643641-6-ND
9 (1 x 9) Pos SIP Socket Tin Through Hole

9 (1 x 9) Pos SIP Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 643641-6 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
643641-6
Sockets for ICs, Transistors 643641-6
CONN SOCKET SIP 9POS TIN

CONN SOCKET SIP 9POS TIN

Supplier's Site Datasheet
Sip Socket, 9 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 22C5325 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 9 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
22C5325
Sip Socket, 9 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 22C5325
SIP SOCKET, 9 POSITION, THROUGH HOLE; No. of Contacts:9Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 9 POSITION, THROUGH HOLE; No. of Contacts:9Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 643641-6-ND 643641-6 22C5325
Product Name IC Sockets Sockets for ICs, Transistors Sip Socket, 9 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Connector Type SIP
Unlock Full Specs
to access all available technical data

Similar Products

RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10106402AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 64 #
View Details
3 suppliers
Headers, Male Pins - A26670-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details