DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1220 1230 1240 1250 1260 1270 1273 1274 1275 1276 1277 1278 1279 1280 1281 1282 1283 1284 1285 1290 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
10 (1 x 10) Pos SIP Socket Gold Through Hole
12 (1 x 12) Pos SIP Socket Gold Through Hole
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
14 Position Ribbon Cable, DIP Header Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
16 (1 x 16) Pos SIP Socket Gold Through Hole
16 Position Ribbon Cable, DIP Header Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
18 Position Circular Connector Receptacle, Male Pins Solder
20 (1 x 20) Pos SIP Socket Gold Through Hole
20 Position SIP, SIL - Header Connector Male Pin Tin
20 Position SIP, SIL - Header Connector Slotted Tin
21 (1 x 21) Pos SIP Socket Gold Through Hole
24 Position Ribbon Cable, DIP Header Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
26 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
3 (1 x 3) Pos SIP Socket Gold Through Hole
32 (1 x 32) Pos SIP Socket Gold Through Hole
32 (1 x 32) Pos SIP Socket Tin Through Hole
32 Position SIP, SIL - Header Connector Male Pin Tin
34 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
4 (1 x 4) Pos SIP Socket Gold Through Hole
40 Position Ribbon Cable, DIP Header Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole
5 (1 x 5) Pos SIP Socket Gold Through Hole
6 (1 x 6) Pos SIP Socket Gold Through Hole
7 (1 x 7) Pos SIP Socket Gold Through Hole
8 (1 x 8) Pos SIP Socket Gold Through Hole
9 (1 x 9) Pos SIP Socket Gold Through Hole
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CERES, MIDDLE SIZE, 2A, 18 PINS,
Coaxial Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
CONN D-SUB PLG 9POS SMD R/A SLDR
CONN D-SUB RCPT 9P SMD R/A SLDR
CONN RCP USB C R/A MID MNT IP X8
CONN RCP USB3.2 TYP C, WATERPROO
CONN RCPT USB3.2 TYPE C SMT VERT
CONN USB 3.1 TYPE C RECEPT MID M
Connector Header position
Connector Position
Interconnect Interface
INTERFACE
PLUG, AC 48.0V,DC 48.0V, USBTYPE
PLUG, INSIDE UNIT, 24 POS, FEMAL
RECEPTACLE, 16POS., USB TYPE-C C
RECEPTACLE, 24POS., USB TYPE-C C
RECEPTACLE, USB TYPE-C, 24POS.,
RECEPTACLE, USB4, 24POS., 5A, RI
USB DUAL STACK: BOTH PORTS ARE T
USB DUAL STACK: TYPE A AND TYPE
USB TYPE C
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB-C (USB TYPE-C) Plug Connector 24 Position Free Hanging (In-Line)
USB-C (USB TYPE-C) Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) Receptacle Connector 24 (16+8 Dummy) Position Through Hole, Right Angle
USB-C (USB TYPE-C) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle
USB-C (USB TYPE-C) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Through Hole

<< Prev Next >>