Amphenol Corporation D-Subminiature DCO8W8P300H40LF

Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 8W8 Pin Straight Solder 40A , 200 Cycles, Front: Threaded Insert UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DCO8W8P300H40LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 8W8 Pin Straight Solder 40A , 200 Cycles, Front: Threaded Insert UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DCO8W8P300H40LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - DCO8W8P300H40LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
DCO8W8P300H40LF
D-Subminiature DCO8W8P300H40LF
D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 8W8 Pin Straight Solder 40A , 200 Cycles, Front: Threaded Insert UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DCO8W8P300H40LF.

D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 8W8 Pin Straight Solder 40A , 200 Cycles, Front: Threaded Insert UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DCO8W8P300H40LF.

Supplier's Site Datasheet
D-Sub Connector Assemblies - 609-5418-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
609-5418-ND
D-Sub Connector Assemblies 609-5418-ND
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

8 (Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
DCO8W8P300H40LF
D-Sub Connectors DCO8W8P300H40LF
DCO8W8P300H40LF-DSUB POWER STB 8W8 PIN

DCO8W8P300H40LF-DSUB POWER STB 8W8 PIN

Buy Now
Singapore, Singapore
Electronic Connector
339-DCO8W8P300H40LF
Electronic Connector 339-DCO8W8P300H40LF
Conn D-Subminiature PIN 8Power POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: DCO8W8P300H40LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DCO8W8P300H40LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 8Power POS 6.35mm Solder ST Thru-Hole 8 Terminal 1 Port Product overview: DCO8W8P300H40LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-DCO8W8P300H40LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Conn, Combination, Plug, Dc-8W8; Product Range Amphenol Communications Solutions - 24AC8069 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Combination, Plug, Dc-8W8; Product Range Amphenol Communications Solutions
24AC8069
D-Sub Conn, Combination, Plug, Dc-8W8; Product Range Amphenol Communications Solutions 24AC8069
D-SUB CONN, COMBINATION, PLUG, DC-8W8; Product Range:DW Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole Straight RoHS Compliant: Yes

D-SUB CONN, COMBINATION, PLUG, DC-8W8; Product Range:DW Series; Insert Arrangement:DC-8W8; Gender:Plug; No. of Contacts:8Contacts; Contact Type:8 Power; Contact Termination Type:Solder; Connector Mounting:Through Hole Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCO8W8P300H40LF 609-5418-ND DCO8W8P300H40LF 339-DCO8W8P300H40LF 24AC8069
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Electronic Connector D-Sub Conn, Combination, Plug, Dc-8W8; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Tail Solder Solder
Voltage Rating 300 volts 300 volts 300 volts
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA - 10031569-501TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
4 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details