D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 Way Pin Right Angle, 200 cycles., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09P564TXLF.
DE09P564TXLF-DSUB R/A STB 09 PIN LF
9 Position D-Sub Plug, Male Pins Connector
DE09P564TXLF-DSUB R/A STB 09 PIN LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DE09P564TXLF | DE09P564TXLF | DE09P564TXLF-ND | 51Y6260 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | De09P564Txlf-Dsub R/a Stb 09 Pin Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle |