D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Pin Right Angle, D-Subminiature - PCB Connector, machined contacts 09 Way Pin Right Angle
9 Position D-Sub Plug, Male Pins Connector
DEM09P500-DSUB DM SIG STB 9 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEM09P500 | DEM09P500-ND | DEM09P500 | 21K9079 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dem09P500-Dsub Dm Sig Stb 9 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 300 volts | 300 volts |