D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 50 Way Pin Straight spill, D-Subminiature - PCB Connector, machined contacts 50 Way Pin Straight spill
DDM50P332N-DSUB DM SIGNAL STB 50 PI
50 Position D-Sub Plug, Male Pins Connector
DDM50P332N-DSUB DM SIGNAL STB 50 PI / Bulk
DSUB DM SIGNAL STB 50 PI
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DDM50P332N | DDM50P332N | DDM50P332N-ND | 21K9003 | DDM50P332N |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Ddm50P332N-Dsub Dm Signal Stb 50 Pi / Bulk Amphenol Communications Solutions | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Without Accessory | Through Hole | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts |