D-Subminiature, D-Sub Power Board Mount Connectors, Input Output Connectors, Full Power 8W8 Pin Straight Solder 30A , 200 Cycles, Front: Female Screw Lock UNC 4.40, Back: Harpoons for 2.4mm PCB Thickness., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Sub Power Board Mount Connectors, part number DCV8W8P300H30LF.
DCV8W8P300H30LF-DSUB
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
DCV8W8P300H30LF-DSUB
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DCV8W8P300H30LF | DCV8W8P300H30LF | DCV8W8P300H30LF-ND | 24AC8078 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dcv8W8P300H30Lf-Dsub Power Stb 8W8 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Voltage Rating | 300 volts | 300 volts |