DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1310
1314
1315
1316
1317
1318
1319
1320
1321
1322
1323
1324
1325
1326
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "10 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "11 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "12 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "13 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "15 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "15 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "16 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "18 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "18 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "20 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "21 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "22 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "22 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "24 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "24 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "26 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "26 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "27 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "28 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "28 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole" | |
| "30 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "30 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "32 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "32 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "36 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "36 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole" | |
| "48 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "7 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "72 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "9 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole" | |
| "9 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| 1 Position Header Spacer Connector Gold Through Hole | |
| 1 Position Header Spacer Connector Tin Through Hole | |
| 2 Position Header Spacer Connector Tin Through Hole | |
| 2.00 MM SHROUDED TERMINAL STRIP | |
| FLEXIBLE BOARD STACKING HEADER W |
| << Prev | Next >> |