USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
SEALED MINI USB, 2.0 TYPE B, RCPT, IP67; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Product Range:- RoHS Compliant: Yes
USB Connectors USB PANEL MT RECEPT MINI-B TO PC-TAILS
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2133-ND | DCP-USBNB-MNHD | 55W5466 | DCP-USBNB-MNHD |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Sealed Mini Usb, 2.0 Type B, Rcpt, Ip67; Usb Connector Type Switchcraft/conxall | USB Connectors |
| Category | USB |