D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 09 Way Socket Right Angle, Female Screw UNC 4-40 + Metal Bracket
9 Position D-Sub Receptacle, Female Sockets Connector
DEPV09S564MTLF-DSUB DP R/A STB 9 PIN
DEPV09S564MTLF-DSUB DP R/A STB 9 PIN / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEPV09S564MTLF | DEPV09S564MTLF-ND | DEPV09S564MTLF | 24AC8144 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Depv09S564Mtlf-Dsub Dp R/a Stb 9 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Metal Bracket | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |