DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1220
1230
1240
1250
1260
1270
1271
1272
1273
1274
1275
1276
1277
1278
1279
1280
1281
1282
1283
1290
1300
1310
1320
1330
1340
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "100 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "132 (110 + 22 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "64 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "66 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "66 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "68 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "70 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "72 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "74 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "74 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "76 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "76 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "78 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "80 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "82 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "82 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "84 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "86 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "86 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "88 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "88 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "90 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "92 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "92 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "94 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "94 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "96 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "96 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "98 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "98 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "Connector Header Through Hole 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 14 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 16 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 18 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 2 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 2 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 8 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.165"" (4.20mm)" | |
| 110 Position Shroud for Male Pins Connector Through Hole | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| CIRCULAR COAXIAL SUB-MINITURE | |
| CONN 2.4MM JACK STR 50 OHM SMD | |
| CONN 2.92MM JACK STR 50 OHM SMD | |
| CONN 2.92MM JCK STR 50OHM EDGEMT | |
| CONN 2.92MM RCP STR 50OHM EDGEMT | |
| CONN RCPT 68POS DUAL 2MM SMD | |
| CONN RCPT 68POS DUAL 2MM T/H | |
| CONN RCPT 70POS DUAL 2MM SMD | |
| CONN RCPT 70POS DUAL 2MM T/H | |
| CONN RCPT 72POS DUAL 2MM SMD | |
| CONN RCPT 72POS DUAL 2MM T/H | |
| CONN RCPT 78POS DUAL 2MM SMD | |
| CONN RCPT 80POS DUAL 2MM SMD | |
| CONN RCPT 80POS DUAL 2MM T/H | |
| CONN RCPT 84POS DUAL 2MM SMD | |
| CONN RCPT 84POS DUAL 2MM T/H | |
| CONN RCPT 88POS DUAL 2MM SMD | |
| CONN RCPT 90POS DUAL 2MM SMD | |
| CONN RCPT 90POS DUAL 2MM T/H | |
| CONN RCPT 94POS DUAL 2MM SMD | |
| CONN RPC2.92 JCK ST 50OHM EDGEMT | |
| Connector Header Through Hole 2 position | |
| DDR5 COMPRESSION CONN | |
| DDR5 SOCAMM 694PIN | |
| IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| M12 4 PIN PCB MNT FEMALE | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount; Surface Mount, Right Angle Solder | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C6 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8 Panel Mount, Snap-In; Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle | |
| RECEPTACLE SD 8CTS KEYWAY N FOR | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch, Right Angle Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| RP-SMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| STRAIGHT FEMALE HEADER - 12-PIN, | |
| SWD CONNECTOR RECEPTACLE, FEMALE | |
| SWF CONNECTOR RECEPTACLE, FEMALE | |
| THE 3M CP2 PRESS-FIT HEADER, CP2 | |
| U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector Position Panel Mount, Through Hole | |
| USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole | |
| XACM/PCS STR S/TAP | |
| XLR 3 PIN MALE VERT PC SELF TAP | |
| XLR ACM/PC (STANDARD) | |
| XLR DUAL USB2 EARTHED | |
| XLR DUAL USB3 EARTHED | |
| XLR PC 90 S/TAP | |
| XLR XACM/PC (SELFTAP) | |
| XLR XNACF5/PC90/ECL | |
| XLR XNACM5/PC90 |
| << Prev | Next >> |