D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 9 Way Socket Right Angle, 500 cycles., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DE09S565TLF.
DE09S565TLF-DSUB R/A STB 09 SOCKETLF
9 Position D-Sub Receptacle, Female Sockets Connector
DE09S565TLF-DSUB R/A STB 09 SOCKETLF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DE09S565TLF | DE09S565TLF | DE09S565TLF-ND | 53X9544 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | De09S565Tlf-Dsub R/a Stb 09 Socketlf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle |