D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 37 Way Socket Right Angle, with plastic bracket
DCP37S565TLF-DSUB DP R/A STB 37SOCKE
37 Position D-Sub Receptacle, Female Sockets Connector
DCP37S565TLF-DSUB DP R/A STB 37SOCKE / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DCP37S565TLF | DCP37S565TLF | DCP37S565TLF-ND | 56Y5874 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dcp37S565Tlf-Dsub Dp R/a Stb 37Socke / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |