D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 50 Way Socket Straight spill, D-Subminiature - PCB Connector, machined contacts 50 Way Socket Straight spill
50 Position D-Sub Receptacle, Female Sockets Connector
DDM50S300-DSUB DM SIG STB 50 SOCK
High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 50 Way Socket Straight spill / Tray
DDM50S300-DSUB DM SIG STB 50 SOCK
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DDM50S300 | DDM50S300-ND | DDM50S300 | 21K9015 | 93AJ2565 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, Machined Contacts 50 Way Socket Straight Spill / Tray Amphenol Communications Solutions | Ddm50S300-Dsub Dm Sig Stb 50 Sock Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | ||||
| Mounting | Without Accessory | Through Hole | |||
| Voltage Rating | 300 volts | 300 volts |