D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Socket Right Angle, D-Subminiature - PCB Connector, machined contacts 37 Way Socket Right Angle with Metal Bracket
37 Position D-Sub Receptacle, Female Sockets Connector
DCP37S565MTLF-DSUB DP R/A STB 37SOCKET
DCP37S565MTLF-DSUB DP R/A STB 37SOCKET / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DCP37S565MTLF | DCP37S565MTLF-ND | DCP37S565MTLF | 11N8990 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dcp37S565Mtlf-Dsub Dp R/a Stb 37Socket / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Metal bracket | Through Hole, Right Angle | ||
| Voltage Rating | 1000 volts | 1000 volts |