D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Pin Straight Spill, D-Subminiature - PCB Connector, machined contacts 09 Way Pin Straight Spill with Spacer
DEMS09P300-DSUB DM SIG STB 9 PIN
9 Position D-Sub Plug, Male Pins Connector
DEMS09P300-DSUB DM SIG STB 9 PIN / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEMS09P300 | DEMS09P300 | DEMS09P300-ND | 24AC8122 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dems09P300-Dsub Dm Sig Stb 9 Pin / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Spacer | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts |