DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1230 1240 1250 1260 1270 1280 1284 1285 1286 1287 1288 1289 1290 1291 1292 1293 1294 1295 1296 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"13 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"15 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"15 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"20 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"25 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"30 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"40 Position Receptacle Connector 0.012"" (0.30mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"45 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 40 position 0.035"" (0.90mm)"
"Connector Header Surface Mount 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 50 position 0.035"" (0.90mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 9 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.130"" (3.30mm)"
"Connector Header Through Hole 11 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.130"" (3.30mm)"
"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.130"" (3.30mm)"
"Connector Header Through Hole 2 position 0.312"" (7.92mm)"
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
"Connector Header Through Hole 3 position 0.130"" (3.30mm)"
"Connector Header Through Hole 3 position 0.312"" (7.92mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.130"" (3.30mm)"
"Connector Header Through Hole 4 position 0.312"" (7.92mm)"
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole 5 position 0.130"" (3.30mm)"
"Connector Header Through Hole 5 position 0.312"" (7.92mm)"
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole 6 position 0.130"" (3.30mm)"
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 8 position 0.130"" (3.30mm)"
"Connector Header Through Hole 9 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 3 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 4 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 5 position 0.312"" (7.92mm)"
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)"
10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
12 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
14 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
16 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount Gold
20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
24 Position Connector Header, Center Strip Contacts Surface Mount Gold
24 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
24 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Header, Center Strip Contacts Surface Mount Gold
30 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
34 Position Connector Header, Center Strip Contacts Surface Mount Gold
34 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
34 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
34 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
44 Position Connector Header, Center Strip Contacts Surface Mount Gold
44 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount Gold
50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Header, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN HDR 10POS SMD GOLD
CONN HDR 16POS SMD GOLD
CONN HDR 20POS SMD GOLD
CONN HDR 24POS SMD GOLD
CONN HDR 30POS SMD GOLD
CONN HDR 40POS SMD GOLD
CONN HDR 50POS SMD GOLD
CONN HDR 60POS SMD GOLD
CONN PLUG 14POS SMD GOLD
CONN PLUG 50POS SMD GOLD
CONN PLUG 60POS SMD GOLD
CONN RCPT 10POS SMD GOLD
CONN RCPT 12POS SMD GOLD
CONN RCPT 15POS 0.016 GOLD SMD
CONN RCPT 16POS SMD GOLD
CONN RCPT 20POS SMD GOLD
CONN RCPT 24POS SMD GOLD
CONN RCPT 40POS 0.4MM SMD
CONN RCPT 40POS SMD GOLD
CONN RCPT 45POS 0.016 GOLD SMD
CONN RCPT 50POS SMD GOLD
CONN RCPT 60POS SMD GOLD
Connector Header Through Hole 1 position
Position Connector

<< Prev Next >>