D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Pin Straight Spill, D-Subminiature - PCB Connector, machined contacts 09 Way Pin Straight Spill
DP SERIES
DEP09P365TXLF-DSUB DP STB 9 PIN LF
9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:DP Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEP09P365TXLF | Amphenol FCI DEP09P365TXLF | DEP09P365TXLF | 609-2807-ND | 71K2918 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, De, 9Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | ||||
| Termination | Solder Tail | Solder | |||
| Mounting | Without Accessory | Through Hole | Through Hole Mount | ||
| Voltage Rating | 1000 volts | 1000 volts |