DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1260 1269 1270 1271 1272 1273 1274 1275 1276 1277 1278 1279 1280 1281 1290 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"26 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"28 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"30 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"32 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"34 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"36 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"38 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"38 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"38 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 26POS DUAL 2MM SMD
CONN RCPT 28POS 0.079 GOLD SMD
CONN RCPT 28POS DUAL 2MM SMD
CONN RCPT 28POS DUAL 2MM T/H
CONN RCPT 30POS 0.079 GOLD SMD
CONN RCPT 30POS DUAL 2MM SMD
CONN RCPT 32POS DUAL 2MM SMD
CONN RCPT 32POS DUAL 2MM T/H
CONN RCPT 34POS DUAL 2MM SMD
CONN RCPT 36POS DUAL 2MM SMD
CONN RCPT 36POS DUAL 2MM T/H
CONN RCPT 38POS DUAL 2MM SMD
CONN RCPT 38POS DUAL 2MM T/H
CONN RCPT 40POS DUAL 2MM T/H

<< Prev Next >>