D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 09 Way Socket Straight spill, D-Subminiature - PCB Connector, machined contacts 09 Way Socket Straight spill
DEM09S300-DSUB DM SIG STB 9 SOCKET
9 Position D-Sub Receptacle, Female Sockets Connector
DEM09S300-DSUB DM SIG STB 9 SOCKET / AMPHENOL FCI
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEM09S300 | DEM09S300 | 609-6077-ND | 38AJ6681 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dem09S300-Dsub Dm Sig Stb 9 Socket / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts |