CONN D-SUB PLUG 9POS R/A SLDR,Plug, Male
CONN D-SUB PLUG 9POS R/A SLDR
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS R/A SLDR
| Powell Electronics, Inc. | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DE09-PL-25 | DE09-PL-25 | 1001-DE09-PL-25 | 2057-DE09-PL-25-ND | DE09-PL-25 |
| Product Name | D-Sub Connectors | USB Connectors | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | USB | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Right Angle | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |