DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1210
1220
1230
1240
1250
1260
1267
1268
1269
1270
1271
1272
1273
1274
1275
1276
1277
1278
1279
1280
1290
1300
1310
1320
1330
1350
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle, Bottom Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| CONN RCPT 10POS 0.079 GOLD SMD | |
| CONN RCPT 10POS DUAL 2MM SMD | |
| CONN RCPT 10POS DUAL 2MM T/H | |
| CONN RCPT 12POS 0.079 GOLD SMD | |
| CONN RCPT 12POS DUAL 2MM SMD | |
| CONN RCPT 12POS DUAL 2MM T/H | |
| CONN RCPT 14POS 0.079 GOLD SMD | |
| CONN RCPT 14POS DUAL 2MM SMD | |
| CONN RCPT 14POS DUAL 2MM T/H | |
| CONN RCPT 16POS 0.079 GOLD SMD | |
| CONN RCPT 16POS DUAL 2MM T/H | |
| CONN RCPT 8POS DUAL 2MM SMD |
| << Prev | Next >> |