D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 09 Way Pin Right Angle, Female Screw (UNC 4-40), board lock., D-Subminiature - PCB Connector 09 Way Pin Right Angle, Female Screw (UNC 4-40), board lock
9 Position D-Sub Plug, Male Pins Connector
DEPV09P565GTXLF-DSUB
DEPV09P565GTXLF-DSUB
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEPV09P565GTXLF | 609-2827-ND | DEPV09P565GTXLF | 82T3768 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Depv09P565Gtxlf-Dsub Dp R/a Stb 9 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Board lock | Through Hole, Right Angle |