D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 09 Way Socket Vertical, 200 cycles, Harpoons + Threaded insert UNC 4-40., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DEO09S364GTLF.
9 Position D-Sub Receptacle, Female Sockets Connector
DEO09S364GTLF-DSUB SIGNAL STB 09SOCKET
DEO09S364GTLF-DSUB SIGNAL STB 09SOCKET / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEO09S364GTLF | DEO09S364GTLF-ND | DEO09S364GTLF | 86X9867 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Deo09S364Gtlf-Dsub Signal Stb 09Socket / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Termination | Solder Tail | |||
| Mounting | Threaded Insert UNC 4-40 + Harpoons | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts |