D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 50 Way, Pin, Right Angle, 200 Cycles, Harpoon, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DD50P564GTXLF.
50 Position D-Sub Plug, Male Pins Connector
DD50P564GTXLF-DSUB R/A STB 50 PIN LF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DD50P564GTXLF | DD50P564GTXLF-ND | DD50P564GTXLF |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | ||
| Termination | Solder Tail | ||
| Mounting | Harpoon | Through Hole, Right Angle |