Manufacturer: JAE Electronics
Win Source Part Number: 868280-DD2R040HP2R10
Series: DD2
Features: 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: DD2R040H
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-1025-2, 670-1025-1
40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Conn; Rect; I/O; Socket; 40Cont; SMT; DD2Series | JAE Electronics Inc. DD2R040HP2R1000 Product overview: DD2R040HP2R1000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-DD2R040HP2R1000 can be used for catalog matching and distributor lookup.
CONN MULTI-PURP RCPT 40P R/A SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 868280-DD2R040HP2R1000 | 670-1025-2-ND | 443-DD2R040HP2R1000 | DD2R040HP2R1000 |
| Product Name | Pluggable Connectors - DD2R040HP2R1000 | Pluggable Connector Assemblies | Electronic Connector | Pluggable Connectors |
| Gender | Male / Plug | Female / Jack | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | ||
| Connector Type | Multi-Purpose | |||
| Number of Contacts | 40 # |