D-Subminiature, High Performance D-Sub Power Board Mount Connectors, Input Output Connectors, machined contacts 37 Way Pin Straight Spill, D-Subminiature - PCB Connector, machined contacts 37 Way Pin Straight Spill
DCP37P365TXLF-DSUB DP STB 37 PIN
37 Position D-Sub Plug, Male Pins Connector
DCP37P365TXLF-DSUB DP STB 37 PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DCP37P365TXLF | DCP37P365TXLF | DCP37P365TXLF-ND | 56Y5870 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dcp37P365Txlf-Dsub Dp Stb 37 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Without Accessory | Through Hole | ||
| Voltage Rating | 1000 volts | 1000 volts |