D-Subminiature, D-Sub Standard Board Mount Connector, Input Output Connectors, Signal 50 Way Pin Right Angle, 200 cycles, w/o plastic bracket., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Part Number DD50P564CTXLF.
DD50P564CTXLF-DSUB R/A STB 50PIN LF
50 Position D-Sub Plug, Male Pins Connector
DD50P564CTXLF-DSUB R/A STB 50PIN LF / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DD50P564CTXLF | DD50P564CTXLF | DD50P564CTXLF-ND | 44Y9127 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dd50P564Ctxlf-Dsub R/a Stb 50Pin Lf / Bulk Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Solder Tail | |||
| Mounting | Without Bracket | Through Hole, Right Angle |