DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 950 1000 1050 1100 1150 1200 1220 1230 1240 1250 1260 1270 1278 1279 1280 1281 1282 1283 1284 1285 1286 1287 1288 1289 1290 1300 1310 1320 1330 1340 1350 1400 1450 1500 1550 1569
Product Name Notes
"Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") Surface Mount, Right Angle"
"Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") Through Hole, Right Angle"
"Power Barrel Connector Jack 2.05mm ID (0.081""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
"Power Barrel Connector Jack 2.05mm ID (0.081""), 5.50mm OD (0.217"") Through Hole, Right Angle"
"Power Barrel Connector Jack 2.40mm ID (0.094""), 5.50mm OD (0.217"") Through Hole, Right Angle"
"Power Barrel Connector Jack 2.55mm ID (0.100""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
"Power Barrel Connector Jack 2.55mm ID (0.100""), 5.50mm OD (0.217"") Through Hole"
"Power Barrel Connector Jack 2.55mm ID (0.100""), 5.50mm OD (0.217"") Through Hole, Right Angle"
100 Position D-Type, Micro-D Plug, Male Pins Connector
100 Position D-Type, Micro-D Receptacle, Female Sockets Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
15 Position D-Type, Micro-D Plug, Male Pins Connector
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector
17 (15 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (17 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 Position D-Type, Micro-D Plug, Male Pins Connector
21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Type, Micro-D Plug, Male Pins Connector
25 Position D-Type, Micro-D Receptacle, Female Sockets Connector
31 Position D-Type, Micro-D Plug, Male Pins Connector
31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Male Pins Connector
37 Position D-Type, Micro-D Plug, Male Pins Connector
37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
51 Position D-Type, Micro-D Plug, Male Pins Connector
51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
8 (Power) Position D-Sub, Combo Plug, Male Pins Connector
8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Type, Micro-D Plug, Male Pins Connector
9 Position D-Type, Micro-D Receptacle, Female Sockets Connector
CERES, LARGE SIZE, 20A, 02 PINS,
CERES, LARGE SIZE, 20A, 03 PINS,
CERES, LARGE SIZE, 20A, 04 PINS,
CERES, LARGE SIZE, 20A, 05 PINS,
CERES, LARGE SIZE, 20A, 06 PINS,
CERES, LARGE SIZE, 20A, 07 PINS,
CERES, LARGE SIZE, PLASTIC, 20A,
COMBINATION OF D + H + I + J + L
CONN D-SUB HD PLG 104P VERT SLDR
CONN D-SUB HD PLUG 104P R/A SLDR
CONN D-SUB PLG 37POS PNL MT SLDR
CONN D-SUB PLG 5POS PNL MNT SLDR
CONN D-SUB PLG 8POS PNL MNT SLDR
CONN D-SUB PLG 9POS PNL MNT SLDR
CONN D-SUB PLUG 13POS R/A SOLDER
CONN D-SUB PLUG 21POS R/A SOLDER
CONN D-SUB PLUG 21POS VERT SLDR
CONN D-SUB PLUG 25POS PNL MNT WW
CONN D-SUB PLUG 25POS VERT SLDR
CONN D-SUB PLUG 5POS R/A SOLDER
CONN D-SUB PLUG 8POS R/A SOLDER
CONN D-SUB RCPT 13POS R/A SOLDER
CONN D-SUB RCPT 17P PNL MNT SLDR
CONN D-SUB RCPT 25P PNL MNT SLDR
CONN D-SUB RCPT 25POS PNL MNT WW
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 27P PNL MNT SLDR
CONN D-SUB RCPT 37P PNL MNT SLDR
CONN D-SUB RCPT 37POS R/A SOLDER
CONN D-SUB RCPT 5POS R/A SOLDER
CONN D-SUB RCPT 8POS PNL MT SLDR
CONN D-SUB RCPT 8POS R/A SOLDER
CONN DSUB RCPT 25P VERT SLDR CUP
CONN MICRO-D PLG 100POS R/A SLDR
CONN MICRO-D PLUG 15POS R/A SLDR
CONN MICRO-D PLUG 21POS R/A SLDR
CONN MICRO-D PLUG 25POS R/A SLDR
CONN MICRO-D PLUG 31POS R/A SLDR
CONN MICRO-D PLUG 37POS R/A SLDR
CONN MICRO-D PLUG 51POS R/A SLDR
CONN MICRO-D PLUG 9POS R/A SLDR
CONN MICRO-D RCPT 100P R/A SLDR
CONN MICRO-D RCPT 15POS R/A SLDR
CONN MICRO-D RCPT 21POS R/A SLDR
CONN MICRO-D RCPT 25POS R/A SLDR
CONN MICRO-D RCPT 31POS R/A SLDR
CONN MICRO-D RCPT 37POS R/A SLDR
CONN MICRO-D RCPT 51POS R/A SLDR
CONN MICRO-D RCPT 9POS R/A SLDR
D SUB, PCB SIDE, RIGHT ANGLE, 25
D-SUB, CABLE SIDE, 37 POS, PIN
D-SUB, PCB HDR R/A, 25 POS, SOCK
D-SUB, PCB HDR, RIGHT ANGLE, 37
D-SUB, PCB SIDE, R/A, 25 POS, SO
D-SUB, PCB SIDE, RIGHT ANGLE, 25
D-SUB, PCB SIDE, RIGHT ANGLE, 37
D-SUB, PCB SIDE, RIGHT, 25 POS,
D-SUB, PCB SIDE, RIGHT, 37 POS,
D-SUB, PCB SIDE, STRAIGHT, 37 PO
D-SUB, PCB, RIGHT ANGLE, 37 POS,
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI HDMI 2.1 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole
HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HIGH PERFORMANCE D-SUB POWER BOA
Interconnect Rectangular
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole
USB - mini B USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole
X-LOK, LARGE SIZE, PLASTIC, 20A+

<< Prev Next >>