DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1170 1180 1190 1200 1210 1220 1224 1225 1226 1227 1228 1229 1230 1231 1232 1233 1234 1235 1236 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 1569
Product Name Notes
"120 Position Male Connector Fits Female Edgecards Gold 0.100"" (2.54mm)"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm)"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"TERM BLK 2POS 5.08MM 0.200"" VERT"
"TERM BLK 2POS 5.0MM 0.197"" VERTI"
"TERM BLK 2POS 7.5MM 0.295"" VERTI"
"TERM BLK 2POS 7.62MM 0.300"" VERT"
"TERM BLK 3POS 3.5MM 0.138"" VERTI"
"TERM BLK 3POS 5.08MM 0.200"" VERT"
"TERM BLK 3POS 5.0MM 0.197"" VERTI"
"TERM BLK 3POS 7.5MM 0.295"" VERTI"
"TERM BLK 3POS 7.62MM 0.300"" VERT"
"TERM BLK 4POS 3.5MM 0.138"" VERTI"
"TERM BLK 5POS 3.5MM 0.138"" VERTI"
"TERM BLK 6POS 3.5MM 0.138"" VERTI"
0.635 MM ACCELERATE HP VERTICAL,
0.635 MM ACCELERATE MINI FORM FA
0.635 MM PITCH ACCELERATE HP HIG
12 Position Circular Connector Receptacle, Female Sockets Solder
12 Position Circular Connector Receptacle, Male Pins Solder
14 (2 x 7) Pos Socket Gold Through Hole
14 (2 x 7) Pos Socket Tin Through Hole
16 (2 x 8) Pos Socket Gold Through Hole
16 (2 x 8) Pos Socket Tin Through Hole
160 Position Connector Array, Female Sockets Surface Mount Gold
18 (2 x 9) Pos Socket Gold Through Hole
18 (2 x 9) Pos Socket Tin Through Hole
20 (2 x 10) Pos Socket Gold Through Hole
20 (2 x 10) Pos Socket Tin Through Hole
22 (2 x 11) Pos Socket Gold Through Hole
22 (2 x 11) Pos Socket Tin Through Hole
24 (2 x 12) Pos Socket Gold Through Hole
24 (2 x 12) Pos Socket Tin Through Hole
240 Position Connector Array, Female Sockets Surface Mount Gold
26 Position Circular Connector Receptacle, Male Pins Solder
28 (2 x 14) Pos Socket Gold Through Hole
28 (2 x 14) Pos Socket Tin Through Hole
3 Position Circular Connector Receptacle, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder
32 (2 x 16) Pos Socket Gold Through Hole
32 (2 x 16) Pos Socket Tin Through Hole
4 Position Circular Connector Plug, Female Sockets Solder
4 Position Circular Connector Receptacle, Female Sockets Solder
4 Position Circular Connector Receptacle, Male Pins Solder
40 (2 x 20) Pos Socket Gold Through Hole
40 (2 x 20) Pos Socket Tin Through Hole
400 Position Connector Array, Female Sockets Surface Mount Gold
48 (2 x 24) Pos Socket Gold Through Hole
48 (2 x 24) Pos Socket Tin Through Hole
5 Position Circular Connector Plug, Female Sockets Solder
5 Position Circular Connector Receptacle, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Solder
8 (2 x 4) Pos Socket Gold Through Hole
8 (2 x 4) Pos Socket Tin Through Hole
8 Position Circular Connector Receptacle, Female Sockets Solder
8 Position Circular Connector Receptacle, Male Pins Solder
80 Position Connector Array, Female Sockets Surface Mount Gold
APF6-020-03.5-L-04-0 -A-FR
CIRCULAR CON., FEMALE, 3PIN
CIRCULAR CON., FEMALE, 4PIN
CIRCULAR CON., FEMALE, 5PIN
CIRCULAR CON., M8, CODE-A, FEMAL
CIRCULAR CON., M8, CODE-A, MALE,
CIRCULAR CON., M8, CODE-B, FEMAL
CIRCULAR CON., M8, CODE-B, MALE,
CIRCULAR CON., MALE, 3PIN
CIRCULAR CON., MALE, 4PIN
CIRCULAR CON., MALE, 5PIN
CONN 0.635MM SKT 160POS SMD
CONN 0.635MM SKT 240POS SMD
CONN 0.635MM SKT 400POS SMD
CONN 0.635MM SKT 80POS SMD
CONN FAKRA PLUG R/A PCB
CONN FAKRA PLUG VERT PCB
CONN JACK 1PORT PCB
CONN JACK 2PORT PCB
MODULAR 1.02MM, 6PIN
MODULAR CONNECTOR RJ-SOCKET THT
MODULAR HEADER, RJ45, USB 2.0, F
MODULAR HEADER, RJ45, USB 3.0, F
MODULAR JACK, SMD, 8P8C, TOP ENT
MODULAR, RJ10, 1.02MM, 4PIN
MODULAR, RJ12, 1.02MM, 6PIN
MODULAR, RJ12, 1.27MM, 6PIN
MODULAR, RJ45, 1,016, 6PIN,
MODULAR, RJ45, 1,02, 8PIN,
MODULAR, RJ45, 1,02MM, 8PIN,
MODULAR, RJ45, 1,02MM, 8PIN
MODULAR, RJ45, 1,27, 8PIN,
MODULAR, RJ45, 1,27MM, 8PIN,
MODULAR, RJ45, 1.02, 8PIN,
MODULAR, RJ45, 1.02MM, 8PIN,
MODULAR, RJ45, 1.02MM, 8PIN
MODULAR, RJ45, 1.27MM, 8PIN,
MODULAR, RJ45, 1.27MM, 8PIN
MODULAR-JACK 8P8C, CAT6
POWER ADAPTER, TYPE C14, 7.00MM,
SCREW TERMINALBRACKET M3 2 PIN D
SCREW TERMINALBRACKET M3 4 PIN D
SCREW TERMINALBRACKET M4 4 PIN D
SCREW TERMINALBRACKET M4 4 PIN R
SCREW TERMINALBRACKET M4 6 PIN D
SCREW TERMINALBRACKET M5 4 PIN D
SCREW TERMINALBRACKET M5 4 PIN R
SCREW TERMINALBRACKET M5 4 PIN
SCREW TERMINALBRACKET M5 6 PIN D
SCREW TERMINALBRACKET M6 4 PIN D
SCREW TERMINALBRACKET M6 6 PIN D
SCREW TERMINALBRACKET M6 8 PIN D
SCREW TERMINALBRACKET M8 6 PIN D
SCREW TERMINALBRACKETM4 4 PIN DI
SOLDER TERMINAL

<< Prev Next >>