The Circular Connector, Plug, 18 Position, Panel (Part Number: 47W9690) from Amphenol Ltw is designed for panel mounting and features 18 contacts. It is constructed with a copper alloy contact material and is RoHS compliant. The connector supports a current rating of up to 5A per pin and operates within a temperature range of -20°C to +80°C for the cable and -40°C to +105°C for the connector body. It offers a waterproof rating of IP66, IP67, or IP68, ensuring protection against dust and water ingress. The connector is suitable for various applications requiring reliable electrical connections in challenging environments.
CERES, LARGE SIZE, 5A, 18 PINS,
CIRCULAR CONNECTOR, PLUG, 18 POSITION, PANEL; Product Range:Large (D) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:18Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1754-DD-18PMFP-LS7001-ND | 47W9690 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 18 Position, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |