D-Subminiature, D-Sub Standard Board Mount Connectors, Input Output Connectors, 9 Way, Pin, Vertical, 200 Cycles, Female Screw UNC 4-40 + Harpoons, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number DEV09P364GTXLF.
9 Position D-Sub Plug, Male Pins Connector
DEV09P364GTXLF-DSUB SIGNAL STB 9 PIN
DEV09P364GTXLF-DSUB SIGNAL STB 9 PIN / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DEV09P364GTXLF | DEV09P364GTXLF-ND | DEV09P364GTXLF | 53Y2209 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dev09P364Gtxlf-Dsub Signal Stb 9 Pin / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Gender | Female / Jack | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 + Harpoons | Through Hole |