D-Subminiature, High Performance D-Sub Power Board Mount Connector, Input Output Connectors, 09 Way Socket Straight Spill, Female Screw UNC 4-40., D-Subminiature - PCB Connector 09 Way Socket Straight Spill, Female Screw UNC 4-40
DEPV09S364TLF-DSUB DP STB 9 SOCKET LF
9 Position D-Sub Receptacle, Female Sockets Connector
DEPV09S364TLF-DSUB DP STB 9 SOCKET LF / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | DEPV09S364TLF | DEPV09S364TLF | DEPV09S364TLF-ND | 83X7125 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Depv09S364Tlf-Dsub Dp Stb 9 Socket Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Gender | Female / Jack | |||
| Geometry | Straight | |||
| Termination | Solder Tail | |||
| Mounting | Female Screw UNC 4-40 | Through Hole |